BIPOLAR TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:900mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:140MHz RoHS Compliant: Yes
TRANS NPN 100V 1A TO92L
Audio Frequency Driver, Silicon Complementaryyy Transistors
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 29C4568 | NTE382 | 70215768 |
| Product Name | Bipolar Transistor, Npn, 100V; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | T-NPN SI AF DRIVER |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | R-245 | |
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps |
| VCEO | 100 volts | 100 volts | 100 volts |
| PD | 900 milliwatts | 900 milliwatts |