TRANS PNP 120V 1A TO39
Silicon Complementary Transistor, PNP Transistor Type, 120 V Collector to Emitter Voltage
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE323 | 70215978 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR PNP SILICON 120V IC=1.5A TO-39 CASE GENERAL PURPOSE SWITCH COMP'L TO |
| Packing Method | Bag | |
| IC(max) | 1000 milliamps | 1000 milliamps |
| VCEO | 120 volts | 120 volts |
| Polarity | PNP | |
| Package Type | TO-39 |