Silicon Complementary Transistor Audio Power Output, PNP Transistor Type
RF TRANSISTOR, PNP, -3V, 25MHZ; Transistor Polarity:PNP; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:25MHz RoHS Compliant: Yes
TRANS PNP 200V 15A TO3PBL
| Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 70215942 | 31C3550 | NTE2329 |
| Product Name | TRANSISTOR PNP SILICON 200V IC=15A AUDIO POWER OUTPUT COMPLEMENT TO NTE2328 | Rf Transistor, Pnp, -3V, 25Mhz; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| IC(max) | 15000 milliamps | 15000 milliamps | |
| VCEO | 200 volts | 200 volts | |
| VCBO | 200 volts | ||
| PD | 150000 milliwatts |