onsemi 100V 20A 160000mW Bipolar Transistor MJH6284G

Description
Trans Darlington NPN 100V 20A 160000mW 3-Pin(3+Tab) TO-247 Tube Product overview: MJH6284G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 160000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 20A, 160000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH6284G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Darlington NPN 100V 20A 160000mW 3-Pin(3+Tab) TO-247 Tube Product overview: MJH6284G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 160000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 20A, 160000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH6284G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 20A 160000mW Bipolar Transistor
276-MJH6284G
100V 20A 160000mW Bipolar Transistor 276-MJH6284G
Trans Darlington NPN 100V 20A 160000mW 3-Pin(3+Tab) TO-247 Tube Product overview: MJH6284G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 160000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 20A, 160000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH6284G can be used for catalog matching and distributor lookup.

Trans Darlington NPN 100V 20A 160000mW 3-Pin(3+Tab) TO-247 Tube Product overview: MJH6284G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 160000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 20A, 160000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH6284G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Darlington Pairs - 7905407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7905407
Darlington Pairs 7905407
NPN Darlington Pwr Trans 100V 20A TO247

NPN Darlington Pwr Trans 100V 20A TO247

Supplier's Site
Darlington Pairs - 7905407P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7905407P
Darlington Pairs 7905407P
NPN Darlington Pwr Trans 100V 20A TO247

NPN Darlington Pwr Trans 100V 20A TO247

Supplier's Site
Darlington Pairs - 1219878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1219878
Darlington Pairs 1219878
NPN Darlington Pwr Trans 100V 20A TO247

NPN Darlington Pwr Trans 100V 20A TO247

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJH6284G - 1223786-MJH6284G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJH6284G
1223786-MJH6284G
TRANSISTORS - Transistors (BJT) - Single - MJH6284G 1223786-MJH6284G
Manufacturer: ON Semiconductor Win Source Part Number: 1223786-MJH6284G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 160W Transistor Type: NPN - Darlington Frequency - Transition: 4MHz Family Name: MJH6284 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 200mA, 20A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 10A, 3V Alternative Parts (Cross-Reference): BDV65B; 2STW100; BDV67B; Introduction Date: July 24, 2006 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1223786-MJH6284G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 160W
Transistor Type: NPN - Darlington
Frequency - Transition: 4MHz
Family Name: MJH6284
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 200mA, 20A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 10A, 3V
Alternative Parts (Cross-Reference): BDV65B; 2STW100; BDV67B;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - MJH6284GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJH6284GOS-ND
Single Bipolar Transistors MJH6284GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 20A 4MHz 160W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN - Darlington 100V 20A 4MHz 160W Through Hole TO-247-3

Buy Now Datasheet
Transistor, Bipolar; NPN Bipolar; Silicon; CASE 340D-02; 100; 100; 5; 160W, PBF - 70099649 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transistor, Bipolar; NPN Bipolar; Silicon; CASE 340D-02; 100; 100; 5; 160W, PBF
70099649
Transistor, Bipolar; NPN Bipolar; Silicon; CASE 340D-02; 100; 100; 5; 160W, PBF 70099649
Transistor, Bipolar; NPN Bipolar; Silicon; CASE 340D-02; 100; 100; 5; 160W, PBF

Transistor, Bipolar; NPN Bipolar; Silicon; CASE 340D-02; 100; 100; 5; 160W, PBF

Supplier's Site
Bipolar Transistor, Npn, 100V; Transistor Polarity Onsemi - 26K4487 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 100V; Transistor Polarity Onsemi
26K4487
Bipolar Transistor, Npn, 100V; Transistor Polarity Onsemi 26K4487
BIPOLAR TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:20A; Power Dissipation:160W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:20A; Power Dissipation:160W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 4 Mhz, 160 W, 20 A, 18000 Rohs Compliant Onsemi - 38K5623 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 4 Mhz, 160 W, 20 A, 18000 Rohs Compliant Onsemi
38K5623
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 4 Mhz, 160 W, 20 A, 18000 Rohs Compliant Onsemi 38K5623
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 4 MHz, 160 W, 20 A, 18000 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 4 MHz, 160 W, 20 A, 18000 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJH6284G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJH6284G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJH6284G
TRANS NPN DARL 100V 20A TO247-3

TRANS NPN DARL 100V 20A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
MJH6284G
Darlington Transistors MJH6284G
Darlington Transistors 20A 100V Bipolar Power NPN

Darlington Transistors 20A 100V Bipolar Power NPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Darlington Transistors Darlington Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors
Product Number 276-MJH6284G 7905407 7905407P 1223786-MJH6284G MJH6284GOS-ND 70099649 26K4487 38K5623 MJH6284G MJH6284G
Product Name 100V 20A 160000mW Bipolar Transistor Darlington Pairs Darlington Pairs TRANSISTORS - Transistors (BJT) - Single - MJH6284G Single Bipolar Transistors Transistor, Bipolar; NPN Bipolar; Silicon; CASE 340D-02; 100; 100; 5; 160W, PBF Bipolar Transistor, Npn, 100V; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 4 Mhz, 160 W, 20 A, 18000 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors
TJ -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Polarity NPN NPN NPN NPN NPN NPN NPN
Package Type TO-247; To-247 TO-247; TO-247 TO-247; SOT3 TO-247; TO-247-3 SOT-93 (TO-218) TO-3 TO-3
Number of units in IC 1 1
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data