Manufacturer: NTE
Win Source Part Number: 1232466-NTE128
Manufacturer Homepage: www.nteinc.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
TRANS NPN 80V 1A TO39
Silicon Complementary Transistor, -65 to +200°C Operating Junction Temperature
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1232466-NTE128 | NTE128 | 70214874 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NTE128 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN SILICON 140V IC-1A TO-39AUDIO OUTPUT VIDEO DRIVER |
| Package Type | SOT3 | TO-39 | |
| Packing Method | Bag | ||
| IC(max) | 1000 milliamps | 1000 milliamps | |
| VCEO | 80 volts | 80 volts | |
| Polarity | NPN |