Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 350mW Surface Mount SOT-23
TRANS NPN 40V 0.6A SOT23 Product overview: MMBT2222A-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222A-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1078258-MMBT2222A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Bipolar Transistors - BJT 40V
40V 350mW 100@150mA,10V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS
Transistor: 600mA 300mW NPN General-Purpose Amplifier, SOT-23, 7IN. Reel
TRANS NPN 40V 0.6A SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT2222ATPMSTR-ND | 276-MMBT2222A-TP | 1078258-MMBT2222A-TP | MMBT2222A-TP | MMBT2222A-TP | MMBT2222A-TP | 70055697 | MMBT2222A-TP |
| Product Name | Single Bipolar Transistors | 40V 0.6A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBT2222A-TP | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor: 600mA 300mW NPN General-Purpose Amplifier, SOT-23, 7IN. Reel | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; SOT-23 | SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | |||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |