onsemi Single Bipolar Transistors MMBT3904LT1G

Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT3904LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LT1GOSTR-ND
Single Bipolar Transistors MMBT3904LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LT1GOSDKR-ND
Single Bipolar Transistors MMBT3904LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LT1GOSCT-ND
Single Bipolar Transistors MMBT3904LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 5450343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5450343
Bipolar Transistors 5450343
NPN transistor,MMBT3904 0.2A Ic 1Vce

NPN transistor,MMBT3904 0.2A Ic 1Vce

Supplier's Site
Bipolar Transistors - 1032948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1032948
Bipolar Transistors 1032948
NPN transistor,MMBT3904 0.2A Ic 1Vce

NPN transistor,MMBT3904 0.2A Ic 1Vce

Supplier's Site
Singapore, Singapore
40V 200mA 300MHz SOT-23 Bipolar Transistor
276-MMBT3904LT1G
40V 200mA 300MHz SOT-23 Bipolar Transistor 276-MMBT3904LT1G
NPN BJT Transistor 40V 200mA 300MHz SOT-23 Product overview: MMBT3904LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904LT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 40V 200mA 300MHz SOT-23 Product overview: MMBT3904LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3904LT1G - 023748-MMBT3904LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3904LT1G
023748-MMBT3904LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT3904LT1G 023748-MMBT3904LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023748-MMBT3904LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT3904L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): PMMT491AT; TMPT3904-T; TMPT3904; Introduction Date: December 03, 2003 ECCN: EAR99 Country of Origin: Japan, Malaysia, Japan, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 023748-MMBT3904LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: MMBT3904L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): PMMT491AT; TMPT3904-T; TMPT3904;
Introduction Date: December 03, 2003
ECCN: EAR99
Country of Origin: Japan, Malaysia, Japan, Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial, Automotive

Buy Now Datasheet
TRANS NPN 40V 0.2A SOT23 - MMBT3904LT1G - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TRANS NPN 40V 0.2A SOT23
MMBT3904LT1G
TRANS NPN 40V 0.2A SOT23 MMBT3904LT1G
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3904LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3904LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3904LT1G
TRANS NPN 40V 0.2A SOT23-3

TRANS NPN 40V 0.2A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT3904LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT3904LT1G
40V 300mW 100@10mA,1V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS

40V 300mW 100@10mA,1V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
TRANS NPN 40V 0.2A SOT23 - 598-MMBT3904LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 0.2A SOT23
598-MMBT3904LT1G
TRANS NPN 40V 0.2A SOT23 598-MMBT3904LT1G
TRANS NPN 40V 0.2A SOT23

TRANS NPN 40V 0.2A SOT23

Supplier's Site
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.) - 70099530 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.)
70099530
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.) 70099530
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.)

TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.)

Supplier's Site
Single Bipolar Transistors - MMBT3904LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3904LT1G
Single Bipolar Transistors MMBT3904LT1G
TRANS NPN 40V 0.2A SOT23-3

TRANS NPN 40V 0.2A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi - 83H7337 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi
83H7337
Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi 83H7337
BIPOLAR TRANSISTOR, NPN, 40V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V Sot-23, Full Reel; Transistor Polarity Onsemi - 83K0942 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V Sot-23, Full Reel; Transistor Polarity Onsemi
83K0942
Bipolar Transistor, Npn, 40V Sot-23, Full Reel; Transistor Polarity Onsemi 83K0942
BIPOLAR TRANSISTOR, NPN, 40V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 200 Ma, 300 Rohs Compliant Onsemi - 58M9145 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 200 Ma, 300 Rohs Compliant Onsemi
58M9145
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 200 Ma, 300 Rohs Compliant Onsemi 58M9145
Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 300 MHz, 225 mW, 200 mA, 300 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 300 MHz, 225 mW, 200 mA, 300 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT3904LT1GOSTR-ND 5450343 276-MMBT3904LT1G 023748-MMBT3904LT1G MMBT3904LT1G MMBT3904LT1G MMBT3904LT1G 598-MMBT3904LT1G 70099530 MMBT3904LT1G 83H7337 58M9145
Product Name Single Bipolar Transistors Bipolar Transistors 40V 200mA 300MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT3904LT1G TRANS NPN 40V 0.2A SOT23 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TRANS NPN 40V 0.2A SOT23 TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.) Single Bipolar Transistors Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 200 Ma, 300 Rohs Compliant Onsemi
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3
Number of units in IC 1
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data