TRANS NPN 40V 0.8A TO18 Product overview: NTE123A from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NTE123A can be used for catalog matching and distributor lookup.
Silicon Complementary Transistor General Purposes
TRANS NPN 40V 0.8A TO18
BIPOLAR TRANSISTOR, NPN, 40V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:800mA; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NTE123A | 70214869 | NTE123A | 06M7366 |
| Product Name | 40V 0.8A Bipolar Transistor | TRANSISTOR NPN SILICON 75V IC-0.8A TO-18 AUDIO AMP/SWITCH | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 40V, To-18; Transistor Polarity Nte Electronics |
| Package Type | Bag | TO-18 | TO-3 | |
| Packing Method | Bag | Bag | ||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |
| TJ | -65 to 200 C (-85 to 392 F) | -65 to ? C (-85 to ? F) | ||
| Polarity | NPN | NPN |