Transistor PNP 120V 15A 180W TO204AA
Bipolar (BJT) Transistor PNP 120V 15A 18MHz 115W Through Hole TO-204 (TO-3)
15 A, 120 V, PNP Bipolar Power Transistor, TO-204 (TO-3), 100-FTRAY Product overview: MJ15016G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 120 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 120 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15016G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 15A 120V 180W PNP
TRANS PNP 120V 15A TO204
Transistor; Bipolar; PNP; ComplementaryHigh-Po
BIPOLAR TRANSISTOR, PNP, -120V TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:15A; Power Dissipation:180mW; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 7743215 | MJ15016GOS-ND | 276-MJ15016G | MJ15016G | MJ15016G | 70099994 | 42K1316 |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | 15 A 120 V Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor; Bipolar; PNP; ComplementaryHigh-Power; T03; 15A; 120V CEO | Bipolar Transistor, Pnp, -120V To-3; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | PNP | |||
| Package Type | To-204aa | TO-3; TO-204AA, TO-3 | TO-204AA (TO-3) | TO-3 | |||
| Number of units in IC | 1 | ||||||
| Packing Method | Tray | ||||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps |