TRANS NPN 50V 1A TO92L
Silicon Complementary Transistor Audio Amplifier and Driver, NPN Transistor Type
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE293 | 70215756 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN SILICON 60V IC=1A GIANT TO-92 CASE AUDIO AMP & DRIVER COMP'L TO N |
| Packing Method | Bag | |
| IC(max) | 1000 milliamps | 1000 milliamps |
| VCEO | 50 volts | 50 volts |
| Polarity | NPN; PNP | |
| Package Type | TO-92 |