onsemi TRANSISTORS - Transistors (BJT) - Single - MJ15015G MJ15015G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223580-MJ15015G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 180W Transistor Type: NPN Frequency - Transition: 6MHz Family Name: MJ15015 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 7A, 15A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 4A, 2V Alternative Parts (Cross-Reference): MJ15015; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223580-MJ15015G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 180W Transistor Type: NPN Frequency - Transition: 6MHz Family Name: MJ15015 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 7A, 15A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 4A, 2V Alternative Parts (Cross-Reference): MJ15015; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ15015G - 1223580-MJ15015G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ15015G
1223580-MJ15015G
TRANSISTORS - Transistors (BJT) - Single - MJ15015G 1223580-MJ15015G
Manufacturer: ON Semiconductor Win Source Part Number: 1223580-MJ15015G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 180W Transistor Type: NPN Frequency - Transition: 6MHz Family Name: MJ15015 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 7A, 15A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 4A, 2V Alternative Parts (Cross-Reference): MJ15015; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1223580-MJ15015G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 180W
Transistor Type: NPN
Frequency - Transition: 6MHz
Family Name: MJ15015
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 5V @ 7A, 15A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 4A, 2V
Alternative Parts (Cross-Reference): MJ15015;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistors - 7743206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7743206
Bipolar Transistors 7743206
Transistor NPN 120V 15A 180W TO204AA

Transistor NPN 120V 15A 180W TO204AA

Supplier's Site
Bipolar Transistors - 1220140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1220140
Bipolar Transistors 1220140
Transistor NPN 120V 15A 180W TO204AA

Transistor NPN 120V 15A 180W TO204AA

Supplier's Site
Single Bipolar Transistors - MJ15015GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ15015GOS-ND
Single Bipolar Transistors MJ15015GOS-ND
Bipolar (BJT) Transistor NPN 120V 15A 6MHz 180W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 120V 15A 6MHz 180W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Singapore, Singapore
15 A 120 V Bipolar Transistor
276-MJ15015G
15 A 120 V Bipolar Transistor 276-MJ15015G
15 A, 120 V, NPN Bipolar Power Transistor, TO-204 (TO-3), 100-FTRAY Product overview: MJ15015G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 120 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 120 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15015G can be used for catalog matching and distributor lookup.

15 A, 120 V, NPN Bipolar Power Transistor, TO-204 (TO-3), 100-FTRAY Product overview: MJ15015G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 120 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 120 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15015G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BIP T03 NPN 15A 120V - 70099993 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 NPN 15A 120V
70099993
BIP T03 NPN 15A 120V 70099993
BIP T03 NPN 15A 120V

BIP T03 NPN 15A 120V

Supplier's Site
Bipolar Transistor, Npn, 120V, To-3; Transistor Polarity Onsemi - 61K0964 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 120V, To-3; Transistor Polarity Onsemi
61K0964
Bipolar Transistor, Npn, 120V, To-3; Transistor Polarity Onsemi 61K0964
BIPOLAR TRANSISTOR, NPN, 120V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:15A; Power Dissipation:180W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 120V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:15A; Power Dissipation:180W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Audio, Npn, 120 V, 6 Mhz, 180 W, 15 A, 70 Rohs Compliant Onsemi - 38K5637 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Audio, Npn, 120 V, 6 Mhz, 180 W, 15 A, 70 Rohs Compliant Onsemi
38K5637
Bipolar (Bjt) Single Transistor, Audio, Npn, 120 V, 6 Mhz, 180 W, 15 A, 70 Rohs Compliant Onsemi 38K5637
Bipolar (BJT) Single Transistor, Audio, NPN, 120 V, 6 MHz, 180 W, 15 A, 70 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Audio, NPN, 120 V, 6 MHz, 180 W, 15 A, 70 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJ15015G
Bipolar Transistors - BJT MJ15015G
Bipolar Transistors - BJT 15A 120V 180W NPN

Bipolar Transistors - BJT 15A 120V 180W NPN

Buy Now Datasheet
Single Bipolar Transistors - MJ15015G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJ15015G
Single Bipolar Transistors MJ15015G
TRANS NPN 120V 15A TO204

TRANS NPN 120V 15A TO204

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ15015G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ15015G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ15015G
TRANS NPN 120V 15A TO204

TRANS NPN 120V 15A TO204

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1223580-MJ15015G 7743206 1220140 MJ15015GOS-ND 276-MJ15015G 70099993 61K0964 38K5637 MJ15015G MJ15015G MJ15015G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ15015G Bipolar Transistors Bipolar Transistors Single Bipolar Transistors 15 A 120 V Bipolar Transistor BIP T03 NPN 15A 120V Bipolar Transistor, Npn, 120V, To-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Audio, Npn, 120 V, 6 Mhz, 180 W, 15 A, 70 Rohs Compliant Onsemi Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type TO-3; SOT3 To-204 To-204aa TO-3; TO-204AA, TO-3 TO-204AA (TO-3) TO-3 TO-3 TO-204AA, TO-3
Packing Method Tray; Tray Tray
TJ -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Power Gain 10 dB
Unlock Full Specs
to access all available technical data