onsemi TRANSISTORS - Transistors (BJT) - Single - MMBTA06LT1G MMBTA06LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023790-MMBTA06LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: MMBTA06L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): SMMBTA06LT3G; SMMBTA06LT1G; MMBTA06-AU T/R7; Introduction Date: May 31, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023790-MMBTA06LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: MMBTA06L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): SMMBTA06LT3G; SMMBTA06LT1G; MMBTA06-AU T/R7; Introduction Date: May 31, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBTA06LT1G - 023790-MMBTA06LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA06LT1G
023790-MMBTA06LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBTA06LT1G 023790-MMBTA06LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023790-MMBTA06LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: MMBTA06L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): SMMBTA06LT3G; SMMBTA06LT1G; MMBTA06-AU T/R7; Introduction Date: May 31, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 023790-MMBTA06LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: MMBTA06L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): SMMBTA06LT3G; SMMBTA06LT1G; MMBTA06-AU T/R7;
Introduction Date: May 31, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Bipolar Transistors - 5450416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5450416
Bipolar Transistors 5450416
Transistor NPN 80V 500mA hfe100 SOT23

Transistor NPN 80V 500mA hfe100 SOT23

Supplier's Site
Bipolar Transistors - 5450416P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5450416P
Bipolar Transistors 5450416P
Transistor NPN 80V 500mA hfe100 SOT23

Transistor NPN 80V 500mA hfe100 SOT23

Supplier's Site
Bipolar Transistors - 1245331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1245331
Bipolar Transistors 1245331
Transistor NPN 80V 500mA hfe100 SOT23

Transistor NPN 80V 500mA hfe100 SOT23

Supplier's Site
Single Bipolar Transistors - MMBTA06LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA06LT1GOSDKR-ND
Single Bipolar Transistors MMBTA06LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA06LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA06LT1GOSCT-ND
Single Bipolar Transistors MMBTA06LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBTA06LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBTA06LT1GOSTR-ND
Single Bipolar Transistors MMBTA06LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBTA06LT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
80V 500mA 100MHz SOT-23 Bipolar Transistor
276-MMBTA06LT1G
80V 500mA 100MHz SOT-23 Bipolar Transistor 276-MMBTA06LT1G
NPN BJT Transistor, 80V, 500mA, 100MHz, SOT-23 Product overview: MMBTA06LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA06LT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 80V, 500mA, 100MHz, SOT-23 Product overview: MMBTA06LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA06LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTA06LT1G
Bipolar Transistors - BJT MMBTA06LT1G
Bipolar Transistors - BJT 500mA 80V NPN

Bipolar Transistors - BJT 500mA 80V NPN

Buy Now Datasheet
TRANSISTOR; 300MW DISSIPATION; SOT-23 - 70099536 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; 300MW DISSIPATION; SOT-23
70099536
TRANSISTOR; 300MW DISSIPATION; SOT-23 70099536
TRANSISTOR; 300MW DISSIPATION; SOT-23

TRANSISTOR; 300MW DISSIPATION; SOT-23

Supplier's Site
Bjt, Npn, 80V Sot-23; Transistor Polarity Onsemi - 98H0741 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 80V Sot-23; Transistor Polarity Onsemi
98H0741
Bjt, Npn, 80V Sot-23; Transistor Polarity Onsemi 98H0741
BJT, NPN, 80V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

BJT, NPN, 80V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site
Bjt, Npn, 80V Sot-23, Full Reel; Transistor Polarity Onsemi - 67R1329 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 80V Sot-23, Full Reel; Transistor Polarity Onsemi
67R1329
Bjt, Npn, 80V Sot-23, Full Reel; Transistor Polarity Onsemi 67R1329
BJT, NPN, 80V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BJT, NPN, 80V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 80V, 500Ma, Sot-23-3; Transistor Polarity Onsemi - 94W8993 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 500Ma, Sot-23-3; Transistor Polarity Onsemi
94W8993
Transistor, Npn, 80V, 500Ma, Sot-23-3; Transistor Polarity Onsemi 94W8993
TRANSISTOR, NPN, 80V, 500MA, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, NPN, 80V, 500MA, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 28X7921 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
28X7921
Npn Bipolar Transistor / Reel Onsemi 28X7921
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site
Transistor, Npn, Sot-23; Transistor Polarity Onsemi - 38K5665 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, Sot-23; Transistor Polarity Onsemi
38K5665
Transistor, Npn, Sot-23; Transistor Polarity Onsemi 38K5665
TRANSISTOR, NPN, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBTA06LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBTA06LT1G
80V 225mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

80V 225mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTA06LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTA06LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTA06LT1G
TRANS NPN 80V 0.5A SOT23-3

TRANS NPN 80V 0.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBTA06LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBTA06LT1G
Single Bipolar Transistors MMBTA06LT1G
TRANS NPN 80V 0.5A SOT23-3

TRANS NPN 80V 0.5A SOT23-3

Supplier's Site Datasheet
TRANS NPN 80V 0.5A SOT23 - 598-MMBTA06LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 80V 0.5A SOT23
598-MMBTA06LT1G
TRANS NPN 80V 0.5A SOT23 598-MMBTA06LT1G
TRANS NPN 80V 0.5A SOT23

TRANS NPN 80V 0.5A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 023790-MMBTA06LT1G 5450416 5450416P MMBTA06LT1GOSDKR-ND MMBTA06LT1G 276-MMBTA06LT1G MMBTA06LT1G 70099536 98H0741 67R1329 94W8993 28X7921 38K5665 MMBTA06LT1G MMBTA06LT1G MMBTA06LT1G 598-MMBTA06LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBTA06LT1G Bipolar Transistors Bipolar Transistors Single Bipolar Transistors 80V 500mA 100MHz SOT-23 Bipolar Transistor Bipolar Transistors - BJT TRANSISTOR; 300MW DISSIPATION; SOT-23 Bjt, Npn, 80V Sot-23; Transistor Polarity Onsemi Bjt, Npn, 80V Sot-23, Full Reel; Transistor Polarity Onsemi Transistor, Npn, 80V, 500Ma, Sot-23-3; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi Transistor, Npn, Sot-23; Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors TRANS NPN 80V 0.5A SOT23
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN NPN NPN NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT23 TO-3; SOT23 TO-3; SOT23 TO-3; SOT23 TO-3 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data