onsemi TRANSISTORS - Transistors (BJT) - Single - 2N6292G 2N6292G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 127307-2N6292G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 127307-2N6292G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6292G - 127307-2N6292G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6292G
127307-2N6292G
TRANSISTORS - Transistors (BJT) - Single - 2N6292G 127307-2N6292G
Manufacturer: ON Semiconductor Win Source Part Number: 127307-2N6292G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 127307-2N6292G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 3.5V @ 3A, 7A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 2A, 4V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
7A 70V TO-220 Bipolar Transistor
276-2N6292G
7A 70V TO-220 Bipolar Transistor 276-2N6292G
7A, 70V NPN BJT Power Transistor, TO-220 Product overview: 2N6292G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 70V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 70V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6292G can be used for catalog matching and distributor lookup.

7A, 70V NPN BJT Power Transistor, TO-220 Product overview: 2N6292G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 70V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 70V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6292G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N6292GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6292GOS-ND
Single Bipolar Transistors 2N6292GOS-ND
Bipolar (BJT) Transistor NPN 70V 7A 4MHz 40W Through Hole TO-220

Bipolar (BJT) Transistor NPN 70V 7A 4MHz 40W Through Hole TO-220

Buy Now Datasheet
Bipolar Transistors - 7743448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7743448
Bipolar Transistors 7743448
Transistor NPN 70V 7A 40W TO220AB

Transistor NPN 70V 7A 40W TO220AB

Supplier's Site
Bipolar Transistors - 1784763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1784763
Bipolar Transistors 1784763
Transistor NPN 70V 7A 40W TO220AB

Transistor NPN 70V 7A 40W TO220AB

Supplier's Site
TRANSISTOR; NPN; TO-220AB; 80; 70; 5; 7A COLLECTOR; 3A IB; 40 W @ 25C - 70099590 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; NPN; TO-220AB; 80; 70; 5; 7A COLLECTOR; 3A IB; 40 W @ 25C
70099590
TRANSISTOR; NPN; TO-220AB; 80; 70; 5; 7A COLLECTOR; 3A IB; 40 W @ 25C 70099590
TRANSISTOR; NPN; TO-220AB; 80; 70; 5; 7A COLLECTOR; 3A IB; 40 W @ 25C

TRANSISTOR; NPN; TO-220AB; 80; 70; 5; 7A COLLECTOR; 3A IB; 40 W @ 25C

Supplier's Site
TRANS NPN 70V 7A TO220AB - 598-2N6292G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 70V 7A TO220AB
598-2N6292G
TRANS NPN 70V 7A TO220AB 598-2N6292G
TRANS NPN 70V 7A TO220AB

TRANS NPN 70V 7A TO220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6292G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6292G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6292G
TRANS NPN 70V 7A TO220

TRANS NPN 70V 7A TO220

Supplier's Site
Power Transistor, Npn, 70V, To-220; Transistor Polarity Onsemi - 26K5318 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 70V, To-220; Transistor Polarity Onsemi
26K5318
Power Transistor, Npn, 70V, To-220; Transistor Polarity Onsemi 26K5318
POWER TRANSISTOR, NPN, 70V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:70V; DC Collector Current:7A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:4MHzRoHS Compliant: Yes

POWER TRANSISTOR, NPN, 70V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:70V; DC Collector Current:7A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:4MHzRoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 70V, To-220-3; Transistor Polarity Onsemi - 82Y7719 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 70V, To-220-3; Transistor Polarity Onsemi
82Y7719
Transistor, Bipol, Npn, 70V, To-220-3; Transistor Polarity Onsemi 82Y7719
TRANSISTOR, BIPOL, NPN, 70V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:70V; Transition Frequency ft:4MHz; Power Dissipation Pd:40W; DC Collector Current:7A; DC Current Gain hFE:2.3hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 70V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:70V; Transition Frequency ft:4MHz; Power Dissipation Pd:40W; DC Collector Current:7A; DC Current Gain hFE:2.3hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6292G
Bipolar Transistors - BJT 2N6292G
Bipolar Transistors - BJT 7A 70V 40W NPN

Bipolar Transistors - BJT 7A 70V 40W NPN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 127307-2N6292G 276-2N6292G 2N6292GOS-ND 7743448 1784763 70099590 598-2N6292G 2N6292G 26K5318 82Y7719 2N6292G
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6292G 7A 70V TO-220 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTOR; NPN; TO-220AB; 80; 70; 5; 7A COLLECTOR; 3A IB; 40 W @ 25C TRANS NPN 70V 7A TO220AB Discrete Semiconductor Products - Transistors - Bipolar (BJT) Power Transistor, Npn, 70V, To-220; Transistor Polarity Onsemi Transistor, Bipol, Npn, 70V, To-220-3; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220 TO-3; TO-220 TO-3; TO-220
IC(max) 7000 milliamps 7000 milliamps 7000 milliamps
VCEO 70 volts 70 volts 70 volts
VCBO 80 volts 80 volts
Unlock Full Specs
to access all available technical data