onsemi Single Bipolar Transistors 2N5195G

Description
Bipolar (BJT) Transistor PNP 80V 4A 2MHz 40W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 4A 2MHz 40W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5195GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5195GOS-ND
Single Bipolar Transistors 2N5195GOS-ND
Bipolar (BJT) Transistor PNP 80V 4A 2MHz 40W Through Hole TO-126

Bipolar (BJT) Transistor PNP 80V 4A 2MHz 40W Through Hole TO-126

Buy Now Datasheet
Singapore, Singapore
80V 4A 2MHz Bipolar Transistor
276-2N5195G
80V 4A 2MHz Bipolar Transistor 276-2N5195G
PNP BJT Transistor, 80V, 4A, 2MHz, TO-225 Product overview: 2N5195G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 2MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 2MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5195G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 80V, 4A, 2MHz, TO-225 Product overview: 2N5195G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 2MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 2MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5195G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5195G - 092400-2N5195G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5195G
092400-2N5195G
TRANSISTORS - Transistors (BJT) - Single - 2N5195G 092400-2N5195G
Manufacturer: ON Semiconductor Win Source Part Number: 092400-2N5195G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 2MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.4V @ 1A, 4A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 20 @ 1.5A, 2V Maximum Power Dissipation: 40W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 092400-2N5195G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 2MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.4V @ 1A, 4A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 20 @ 1.5A, 2V
Maximum Power Dissipation: 40W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistors - 7743414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7743414
Bipolar Transistors 7743414
Transistor PNP 80V 4A 40W TO225AA

Transistor PNP 80V 4A 40W TO225AA

Supplier's Site
Bipolar Transistors - 7743414P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7743414P
Bipolar Transistors 7743414P
Transistor PNP 80V 4A 40W TO225AA

Transistor PNP 80V 4A 40W TO225AA

Supplier's Site
Bipolar Transistors - 1454114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454114
Bipolar Transistors 1454114
Transistor PNP 80V 4A 40W TO225AA

Transistor PNP 80V 4A 40W TO225AA

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5195G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5195G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5195G
TRANS PNP 80V 4A TO126

TRANS PNP 80V 4A TO126

Supplier's Site
BIP C77 PNP 4A 80V - 70099758 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP C77 PNP 4A 80V
70099758
BIP C77 PNP 4A 80V 70099758
BIP C77 PNP 4A 80V

BIP C77 PNP 4A 80V

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 2 Mhz, 40 W, -4 A, 80 Rohs Compliant Onsemi - 39K1518 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 2 Mhz, 40 W, -4 A, 80 Rohs Compliant Onsemi
39K1518
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 2 Mhz, 40 W, -4 A, 80 Rohs Compliant Onsemi 39K1518
Bipolar (BJT) Single Transistor, General Purpose, PNP, -80 V, 2 MHz, 40 W, -4 A, 80 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -80 V, 2 MHz, 40 W, -4 A, 80 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5195G
Bipolar Transistors - BJT 2N5195G
Bipolar Transistors - BJT 4A 80V 40W PNP

Bipolar Transistors - BJT 4A 80V 40W PNP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N5195GOS-ND 276-2N5195G 092400-2N5195G 7743414 7743414P 2N5195G 70099758 39K1518 2N5195G
Product Name Single Bipolar Transistors 80V 4A 2MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N5195G Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) BIP C77 PNP 4A 80V Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 2 Mhz, 40 W, -4 A, 80 Rohs Compliant Onsemi Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP PNP PNP PNP
Package Type TO-225AA, TO-126-3 SOT3; TO-225AA To-225aa TO-225 TO-225AA TO-3
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 80 volts 80 volts 80 volts
VCBO 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details