onsemi TRANSISTORS - Transistors (BJT) - Single - 2N4923G 2N4923G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1003916-2N4923G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 30 @ 500mA, 1V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1003916-2N4923G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 30 @ 500mA, 1V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N4923G - 1003916-2N4923G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4923G
1003916-2N4923G
TRANSISTORS - Transistors (BJT) - Single - 2N4923G 1003916-2N4923G
Manufacturer: ON Semiconductor Win Source Part Number: 1003916-2N4923G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 30 @ 500mA, 1V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1003916-2N4923G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 30 @ 500mA, 1V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single Bipolar Transistors - 2N4923GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4923GOS-ND
Single Bipolar Transistors 2N4923GOS-ND
Bipolar (BJT) Transistor NPN 80V 1A 3MHz 30W Through Hole TO-126

Bipolar (BJT) Transistor NPN 80V 1A 3MHz 30W Through Hole TO-126

Buy Now Datasheet
Bipolar Transistors - 5449933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5449933
Bipolar Transistors 5449933
Transistor NPN 80V 1A hfe30 TO225

Transistor NPN 80V 1A hfe30 TO225

Supplier's Site
Bipolar Transistors - 1632348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632348
Bipolar Transistors 1632348
Transistor NPN 80V 1A hfe30 TO225

Transistor NPN 80V 1A hfe30 TO225

Supplier's Site
Singapore, Singapore
80V 1A Bipolar Transistor
276-2N4923G
80V 1A Bipolar Transistor 276-2N4923G
80V 1A NPN BJT Power Transistor TO-225 Product overview: 2N4923G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4923G can be used for catalog matching and distributor lookup.

80V 1A NPN BJT Power Transistor TO-225 Product overview: 2N4923G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4923G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N4923G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N4923G
Single Bipolar Transistors 2N4923G
TRANS NPN 80V 1A TO126

TRANS NPN 80V 1A TO126

Supplier's Site Datasheet
BIP C77 NPN 3A 80V - 70099750 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP C77 NPN 3A 80V
70099750
BIP C77 NPN 3A 80V 70099750
BIP C77 NPN 3A 80V

BIP C77 NPN 3A 80V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4923G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4923G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4923G
TRANS NPN 80V 1A TO126

TRANS NPN 80V 1A TO126

Supplier's Site
TRANS NPN 80V 1A TO225AA - 598-2N4923G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 80V 1A TO225AA
598-2N4923G
TRANS NPN 80V 1A TO225AA 598-2N4923G
TRANS NPN 80V 1A TO225AA

TRANS NPN 80V 1A TO225AA

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4923G
Bipolar Transistors - BJT 2N4923G
Bipolar Transistors - BJT 3A 80V 30W NPN

Bipolar Transistors - BJT 3A 80V 30W NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi - 26K5285 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi
26K5285
Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi 26K5285
BIPOLAR TRANSISTOR, NPN, 80V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:3A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:3A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 3 Mhz, 30 W, 3 A, 3 Rohs Compliant Onsemi - 39K1513 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 3 Mhz, 30 W, 3 A, 3 Rohs Compliant Onsemi
39K1513
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 3 Mhz, 30 W, 3 A, 3 Rohs Compliant Onsemi 39K1513
Bipolar (BJT) Single Transistor, General Purpose, NPN, 80 V, 3 MHz, 30 W, 3 A, 3 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 80 V, 3 MHz, 30 W, 3 A, 3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1003916-2N4923G 2N4923GOS-ND 5449933 276-2N4923G 2N4923G 70099750 2N4923G 598-2N4923G 2N4923G 26K5285 39K1513
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N4923G Single Bipolar Transistors Bipolar Transistors 80V 1A Bipolar Transistor Single Bipolar Transistors BIP C77 NPN 3A 80V Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 80V 1A TO225AA Bipolar Transistors - BJT Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 3 Mhz, 30 W, 3 A, 3 Rohs Compliant Onsemi
Polarity NPN; NPN NPN NPN NPN NPN; NPN NPN NPN; NPN NPN NPN
Package Type SOT3; TO-225AA TO-225AA, TO-126-3 To-225 TO-225AA, TO-126-3 TO-225 TO-3 TO-3
Number of units in IC 1
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 3000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data