TRANS NPN 300V 0.5A TO126
Silicon NPN Transistor, -65 to +150°C Operating Junction Temperature
BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10MHz RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE157 | 70214895 | 21M5151 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN SILICON 325V IC=0.5A TO-126 AUDIO POWER AMP HIGH VOLTAGE | Bipolar Transistor, Npn, 300V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | ||
| IC(max) | 500 milliamps | 1000 milliamps | 500 milliamps |
| VCEO | 300 volts | 300 volts | 300 volts |
| Polarity | NPN | NPN | |
| Package Type | TO-126 | TO-3 |