Micro Commercial Components Corp. Single Bipolar Transistors 2N4403-AP

Description
Bipolar (BJT) Transistor PNP 40V 200MHz 600mW Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 200MHz 600mW Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N4403-APTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4403-APTB-ND
Single Bipolar Transistors 2N4403-APTB-ND
Bipolar (BJT) Transistor PNP 40V 200MHz 600mW Through Hole TO-92

Bipolar (BJT) Transistor PNP 40V 200MHz 600mW Through Hole TO-92

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N4403-AP - 102971-2N4403-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4403-AP
102971-2N4403-AP
TRANSISTORS - Transistors (BJT) - Single - 2N4403-AP 102971-2N4403-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 102971-2N4403-AP Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 102971-2N4403-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
40V Bipolar Transistor
276-2N4403-AP
40V Bipolar Transistor 276-2N4403-AP
TRANS PNP 40V TO92 Product overview: 2N4403-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4403-AP can be used for catalog matching and distributor lookup.

TRANS PNP 40V TO92 Product overview: 2N4403-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4403-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4403-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4403-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4403-AP
TRANS PNP 40V TO92

TRANS PNP 40V TO92

Supplier's Site
TRANS PNP 40V TO92 - 543-2N4403-AP - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 40V TO92
543-2N4403-AP
TRANS PNP 40V TO92 543-2N4403-AP
TRANS PNP 40V TO92

TRANS PNP 40V TO92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4403-AP
Bipolar Transistors - BJT 2N4403-AP
Bipolar Transistors - BJT 40V

Bipolar Transistors - BJT 40V

Buy Now Datasheet
Fort Worth, TX, USA
Transistor: 600mA 625mW PNP General-Purpose Amplifier, TO-92
70055542
Transistor: 600mA 625mW PNP General-Purpose Amplifier, TO-92 70055542
Transistor: 600mA 625mW PNP General-Purpose Amplifier, TO-92

Transistor: 600mA 625mW PNP General-Purpose Amplifier, TO-92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N4403-APTB-ND 102971-2N4403-AP 276-2N4403-AP 2N4403-AP 543-2N4403-AP 2N4403-AP 70055542
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N4403-AP 40V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 40V TO92 Bipolar Transistors - BJT Transistor: 600mA 625mW PNP General-Purpose Amplifier, TO-92
Polarity PNP PNP; PNP PNP; PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92 Cut Tape (CT) TO-92
Packing Method Cut Tape (CT) Tape Reel; Cut Tape (CT),Tape & Box (TB)
VCEO 40 volts 0.7500 volts -40 volts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
Bipolar Transistors - 6697467 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BCW68E6359HTMA1 - Rochester Electronics
Specs
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
IC(max) 800 milliamps
View Details
2 suppliers