TRANSISTOR, BJT, NPN, 100V, 16A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:16A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
Silicon Complementary Transistors Darlington Power Amplifiers
TRANS NPN DARL 100V 16A TO3
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31C3624 | 70215738 | NTE249 |
| Product Name | Transistor, Bjt, Npn, 100V, 16A, To-3; Transistor Polarity Nte Electronics | TRANSISTOR NPN SILICON DARLINGTON 100V IC=16A TO-3 CASE POWER AMP COMP'L TO NTE2 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-3 | |
| IC(max) | 16000 milliamps | 16000 milliamps | 16000 milliamps |
| VCEO | 100 volts | 100 volts | 100 volts |
| PD | 150000 milliwatts | 150000 milliwatts |