Bipolar (BJT) Transistor PNP - Darlington 100V 20A 4MHz 160W Through Hole TO-247-3
20A 100V PNP Darlington BJT Power Transistor TO-247 Product overview: MJH6287G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 20A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH6287G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223788-MJH6287G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 160W
Transistor Type: PNP - Darlington
Frequency - Transition: 4MHz
Family Name: MJH6287
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 200mA, 20A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 10A, 3V
Alternative Parts (Cross-Reference): 2SB1448; 2SB1285; 2SB1285-7100;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TRANS PNP DARL 100V 20A TO247-3
BIP T0218 PNP 20A 100V FG
BIPOLAR TRANSISTOR, PNP, -100V, TO-247; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:20A; Power Dissipation:160W; Transistor Mounting:Through Hole; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP DARL 100V 20A TO247-3
Darlington Transistors 20A 100V Bipolar Power PNP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 1841193P | 1841193 | MJH6287GOS-ND | 276-MJH6287G | 1223788-MJH6287G | MJH6287G | 70100023 | 26K4488 | MJH6287G | MJH6287G |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | 20A 100V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJH6287G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | BIP T0218 PNP 20A 100V FG | Bipolar Transistor, Pnp, -100V, To-247; Transistor Polarity Onsemi | Single Bipolar Transistors | Darlington Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP | PNP | PNP - Darlington; PNP | ||
| Package Type | TO-218 | To-218 | TO-247; TO-247-3 | TO-247; SOT3 | SOT-93 (TO-218) | TO-3; TO-247 | TO-247; TO-247-3 | |||
| Number of units in IC | 1 | |||||||||
| IC(max) | 20000 milliamps | 20000 milliamps | 20000 milliamps | 20000 milliamps | ||||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |