TRANS NPN 40V 0.5A 14DIP
Silicon NPN Transistors
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE2321 | 70214890 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | QUAD TRANSISTOR NPN SILICON 60V IC=0.5A14-LEAD DIP |
| Packing Method | Bag | |
| IC(max) | 500 milliamps | 500 milliamps |
| VCEO | 40 volts | 30 volts |
| Polarity | NPN | |
| Package Type | 14-Lead DIP |