TRANS PNP 80V 0.8A TO92 Product overview: NTE159 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NTE159 can be used for catalog matching and distributor lookup.
Manufacturer: NTE
Win Source Part Number: 887763-NTE159
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 800 mA - 625 mW Through Hole TO-92
Package: Bag
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.21.0095
Silicon PNP Transistors
BIPOLAR TRANSISTOR, PNP, -80V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 80V 0.8A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NTE159 | 887763-NTE159 | 70214899 | 06M7374 | NTE159 |
| Product Name | 80V 0.8A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NTE159 | TRANSISTOR PNP SILICON 80V IC-1A TO92 LOW NOISE AUDIO AMP SWITCH COMP TO NTE123A | Bipolar Transistor, Pnp, -80V To-92; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bag | TO-92; SOT3; TO-92 | TO-92 | TO-3; TO-92 | |
| Packing Method | Bag | Bag | |||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | 800 milliamps | |
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | |
| VCBO | 80 volts | 80 volts |