onsemi Single Bipolar Transistors 2N4921G

Description
Bipolar (BJT) Transistor NPN 40V 1A 3MHz 30W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 1A 3MHz 30W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N4921GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4921GOS-ND
Single Bipolar Transistors 2N4921GOS-ND
Bipolar (BJT) Transistor NPN 40V 1A 3MHz 30W Through Hole TO-126

Bipolar (BJT) Transistor NPN 40V 1A 3MHz 30W Through Hole TO-126

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N4921G - 1123898-2N4921G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4921G
1123898-2N4921G
TRANSISTORS - Transistors (BJT) - Single - 2N4921G 1123898-2N4921G
Manufacturer: ON Semiconductor Win Source Part Number: 1123898-2N4921G Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-225AA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 2N4921 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 500mA, 1V Maximum Power: 30W

Manufacturer: ON Semiconductor
Win Source Part Number: 1123898-2N4921G
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-225AA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 500μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 2N4921
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 500mA, 1V
Maximum Power: 30W

Buy Now
Singapore, Singapore
40V 1A 3MHz Bipolar Transistor
276-2N4921G
40V 1A 3MHz Bipolar Transistor 276-2N4921G
NPN BJT TO-225 40V 1A 3MHz 30W Power Transistor Product overview: 2N4921G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4921G can be used for catalog matching and distributor lookup.

NPN BJT TO-225 40V 1A 3MHz 30W Power Transistor Product overview: 2N4921G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4921G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4921G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4921G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4921G
TRANS NPN 40V 1A TO126

TRANS NPN 40V 1A TO126

Supplier's Site
Transistor - 18716359 - Radwell International
Willingboro, NJ, United States
Transistor
18716359
Transistor 18716359
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 3A I(C), 40V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-225, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 3A I(C), 40V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-225, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - 2N4921G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N4921G
Single Bipolar Transistors 2N4921G
TRANS NPN 40V 1A TO126

TRANS NPN 40V 1A TO126

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4921G
Bipolar Transistors - BJT 2N4921G
Bipolar Transistors - BJT 3A 40V 30W NPN

Bipolar Transistors - BJT 3A 40V 30W NPN

Buy Now Datasheet
BIP C77 NPN 3A 40V - 70099748 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP C77 NPN 3A 40V
70099748
BIP C77 NPN 3A 40V 70099748
BIP C77 NPN 3A 40V

BIP C77 NPN 3A 40V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N4921GOS-ND 1123898-2N4921G 276-2N4921G 2N4921G 18716359 2N4921G 2N4921G 70099748
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N4921G 40V 1A 3MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Single Bipolar Transistors Bipolar Transistors - BJT BIP C77 NPN 3A 40V
Polarity NPN NPN NPN NPN; NPN NPN
Package Type TO-225AA, TO-126-3 SOT3 TO-225AA, TO-126-3 TO-225
Packing Method Bulk; Bulk Bulk; Bulk
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Power Gain 30 dB
Unlock Full Specs
to access all available technical data