onsemi TRANSISTORS - Transistors (BJT) - Single - 2N6107G 2N6107G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1003994-2N6107G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1003994-2N6107G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6107G - 1003994-2N6107G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6107G
1003994-2N6107G
TRANSISTORS - Transistors (BJT) - Single - 2N6107G 1003994-2N6107G
Manufacturer: ON Semiconductor Win Source Part Number: 1003994-2N6107G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1003994-2N6107G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 3.5V @ 3A, 7A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 2A, 4V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2N6107GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6107GOS-ND
Single Bipolar Transistors 2N6107GOS-ND
Bipolar (BJT) Transistor PNP 70V 7A 10MHz 40W Through Hole TO-220

Bipolar (BJT) Transistor PNP 70V 7A 10MHz 40W Through Hole TO-220

Buy Now Datasheet
Power Transistor, Pnp, -70V, To-220; Transistor Polarity Onsemi - 26K5313 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -70V, To-220; Transistor Polarity Onsemi
26K5313
Power Transistor, Pnp, -70V, To-220; Transistor Polarity Onsemi 26K5313
POWER TRANSISTOR, PNP, -70V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10MHz RoHS Compliant: Yes

POWER TRANSISTOR, PNP, -70V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10MHz RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - 2N6107G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N6107G
Single Bipolar Transistors 2N6107G
TRANS PNP 70V 7A TO220

TRANS PNP 70V 7A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6107G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6107G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6107G
TRANS PNP 70V 7A TO220

TRANS PNP 70V 7A TO220

Supplier's Site
BIP T0220 PNP 7A 70V - 70099779 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 7A 70V
70099779
BIP T0220 PNP 7A 70V 70099779
BIP T0220 PNP 7A 70V

BIP T0220 PNP 7A 70V

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6107G
Bipolar Transistors - BJT 2N6107G
Bipolar Transistors - BJT 7A 70V 40W PNP

Bipolar Transistors - BJT 7A 70V 40W PNP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1003994-2N6107G 2N6107GOS-ND 26K5313 2N6107G 2N6107G 70099779 2N6107G
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6107G Single Bipolar Transistors Power Transistor, Pnp, -70V, To-220; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) BIP T0220 PNP 7A 70V Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP; PNP PNP
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220
Transistor Type Power Transistor, Pnp, -70V, To-220; Transistor Polarity Onsemi
IC(max) 7000 milliamps 7000 milliamps 7000 milliamps
VCEO 70 volts 70 volts 70 volts
Unlock Full Specs
to access all available technical data