Silicon Complementaryyy Transistors
BJT, NPN, 140V, 12A, 2-TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:12A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:5MHz; MSL:-RoHS Compliant: Yes
TRANS NPN 140V 12A TO3
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215744 | 42M2413 | NTE280 |
| Product Name | TRANSISTOR NPN SILICON 140V IC=12A TO-3CASE AUDIO POWER OUTPUT COMPLEMENT TO NT | Bjt, Npn, 140V, 12A, 2-To-3; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-3 | |
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps |
| VCEO | 140 volts | 140 volts | 140 volts |
| VCBO | 140 volts |