Bipolar (BJT) Transistor NPN - Darlington 100V 5A 2W Through Hole TO-220
Darlington Transistors NPN Power Darlington
Transistor, Bipolar, Power, 100V, TO-220; NPN
100V 1000@3V,3A NPN 5A 2W TO-220-3 Darlington Transistors ROHS
TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:65W; DC Collector Current:5A; DC Current Gain hFE:1000hFE; Transistor Case Style:TO-220;RoHS Compliant: Yes
TRANS NPN DARL 100V 5A TO220
TRANS NPN DARL 100V 5A TO220
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2543-5-ND | TIP122 | 70014175 | TIP122 | 34X3384 | TIP122 | TIP122 |
| Product Name | Single Bipolar Transistors | Darlington Transistors | Transistor, Bipolar, Power, 100V, TO-220; NPN | Triode/MOS Tube/Transistor >> Darlington Transistors | Transistor, Npn, 100V, To-220; Transistor Polarity Stmicroelectronics | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220 | TO-220 | TO-3; TO-220 | TO-220; TO-220-3 | ||
| PD | 65000 milliwatts | 2000 milliwatts | |||||
| hfe | 1000 | 1000 | |||||
| VCEO | 100 volts | 100 volts | 100 volts |