onsemi Single Bipolar Transistors MJE3055TG

Description
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 75W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 75W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE3055TGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE3055TGOS-ND
Single Bipolar Transistors MJE3055TGOS-ND
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 75W Through Hole TO-220

Bipolar (BJT) Transistor NPN 60V 10A 2MHz 75W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE3055TG - 058933-MJE3055TG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE3055TG
058933-MJE3055TG
TRANSISTORS - Transistors (BJT) - Single - MJE3055TG 058933-MJE3055TG
Manufacturer: ON Semiconductor Win Source Part Number: 058933-MJE3055TG Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 2MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 8V @ 3.3A, 10A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 20 @ 4A, 4V Maximum Power Dissipation: 75W

Manufacturer: ON Semiconductor
Win Source Part Number: 058933-MJE3055TG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 2MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 8V @ 3.3A, 10A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 75W

Buy Now Datasheet
Bipolar Transistors - 5449371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5449371
Bipolar Transistors 5449371
NPN power transistor,MJE3055T 10A

NPN power transistor,MJE3055T 10A

Supplier's Site
Bipolar Transistors - 1632504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632504
Bipolar Transistors 1632504
NPN power transistor,MJE3055T 10A

NPN power transistor,MJE3055T 10A

Supplier's Site
Singapore, Singapore
60V 10A 75W TO-220 Bipolar Transistor
276-MJE3055TG
60V 10A 75W TO-220 Bipolar Transistor 276-MJE3055TG
NPN BJT Transistor, 60V, 10A, 75W, TO-220 Product overview: MJE3055TG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 75W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 75W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE3055TG can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 60V, 10A, 75W, TO-220 Product overview: MJE3055TG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 75W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 75W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE3055TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 18712542 - Radwell International
Willingboro, NJ, United States
Transistor
18712542
Transistor 18712542
POWER BIPOLAR TRANSISTOR, 10A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 10A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - MJE3055TG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJE3055TG
Single Bipolar Transistors MJE3055TG
TRANS NPN 60V 10A TO220

TRANS NPN 60V 10A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJE3055TG
Bipolar Transistors - BJT MJE3055TG
Bipolar Transistors - BJT 10A 60V 125W NPN

Bipolar Transistors - BJT 10A 60V 125W NPN

Buy Now Datasheet
BIP T0220 NPN 10A 60V - 70100013 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 NPN 10A 60V
70100013
BIP T0220 NPN 10A 60V 70100013
BIP T0220 NPN 10A 60V

BIP T0220 NPN 10A 60V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE3055TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE3055TG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE3055TG
TRANS NPN 60V 10A TO220

TRANS NPN 60V 10A TO220

Supplier's Site
Bipolar Transistor, Npn, 60V To-220; Transistor Polarity Onsemi - 45J1504 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V To-220; Transistor Polarity Onsemi
45J1504
Bipolar Transistor, Npn, 60V To-220; Transistor Polarity Onsemi 45J1504
BIPOLAR TRANSISTOR, NPN, 60V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJE3055TGOS-ND 058933-MJE3055TG 5449371 276-MJE3055TG 18712542 MJE3055TG MJE3055TG 70100013 MJE3055TG 45J1504
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJE3055TG Bipolar Transistors 60V 10A 75W TO-220 Bipolar Transistor Transistor Single Bipolar Transistors Bipolar Transistors - BJT BIP T0220 NPN 10A 60V Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 60V To-220; Transistor Polarity Onsemi
Polarity NPN NPN; NPN NPN NPN NPN; NPN NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220-3 TO-220 TO-3; TO-220
Number of units in IC 1
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC848BWH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
NPN general-purpose transistor - 2PC4081Q-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
Bipolar Transistors - 1222371 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details