onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALT1G MMBT2222ALT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023728-MMBT2222ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT2222AL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): MMBT2222A RFG; MMBT2222A RF; SMMBT2222ALT3; Introduction Date: April 23, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial, Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023728-MMBT2222ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT2222AL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): MMBT2222A RFG; MMBT2222A RF; SMMBT2222ALT3; Introduction Date: April 23, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALT1G - 023728-MMBT2222ALT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALT1G
023728-MMBT2222ALT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALT1G 023728-MMBT2222ALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023728-MMBT2222ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT2222AL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): MMBT2222A RFG; MMBT2222A RF; SMMBT2222ALT3; Introduction Date: April 23, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 023728-MMBT2222ALT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: MMBT2222AL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): MMBT2222A RFG; MMBT2222A RF; SMMBT2222ALT3;
Introduction Date: April 23, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial, Automotive

Buy Now Datasheet
Bipolar Transistors - 1841489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841489
Bipolar Transistors 1841489
SS SOT23 GP XSTR NPN 40V

SS SOT23 GP XSTR NPN 40V

Supplier's Site
Bipolar Transistors - 1840999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1840999
Bipolar Transistors 1840999
SS SOT23 GP XSTR NPN 40V

SS SOT23 GP XSTR NPN 40V

Supplier's Site
Bipolar Transistors - 1841489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841489P
Bipolar Transistors 1841489P
SS SOT23 GP XSTR NPN 40V

SS SOT23 GP XSTR NPN 40V

Supplier's Site
Singapore, Singapore
40V 0.6A 300MHz SOT-23 Bipolar Transistor
276-MMBT2222ALT1G
40V 0.6A 300MHz SOT-23 Bipolar Transistor 276-MMBT2222ALT1G
NPN BJT Transistor 40V 0.6A 300MHz SOT-23 Product overview: MMBT2222ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222ALT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 40V 0.6A 300MHz SOT-23 Product overview: MMBT2222ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBT2222ALT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2222ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ALT1GOSDKR-ND
Single Bipolar Transistors MMBT2222ALT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ALT1GOSCT-ND
Single Bipolar Transistors MMBT2222ALT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222ALT1GOSTR-ND
Single Bipolar Transistors MMBT2222ALT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT2222ALT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT2222ALT1G
40V 225mW 100@150mA,10V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS

40V 225mW 100@150mA,10V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V,sot-23; Transistor Polarity Onsemi - 84K8795 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V,sot-23; Transistor Polarity Onsemi
84K8795
Bipolar Transistor, Npn, 40V,sot-23; Transistor Polarity Onsemi 84K8795
BIPOLAR TRANSISTOR, NPN, 40V,SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V,SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipolar, Npn, 40V, 600Ma, To-236-3, Full Reel; Transistor Polarity Onsemi - 67H6854 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 40V, 600Ma, To-236-3, Full Reel; Transistor Polarity Onsemi
67H6854
Transistor, Bipolar, Npn, 40V, 600Ma, To-236-3, Full Reel; Transistor Polarity Onsemi 67H6854
TRANSISTOR, BIPOLAR, NPN, 40V, 600mA, TO-236-3, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 40V, 600mA, TO-236-3, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 600 Ma, 300 Rohs Compliant Onsemi - 58M9142 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 600 Ma, 300 Rohs Compliant Onsemi
58M9142
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 600 Ma, 300 Rohs Compliant Onsemi 58M9142
Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 300 MHz, 225 mW, 600 mA, 300 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 300 MHz, 225 mW, 600 mA, 300 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2222ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2222ALT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2222ALT1G
TRANS NPN 40V 0.6A SOT23-3

TRANS NPN 40V 0.6A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBT2222ALT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2222ALT1G
Single Bipolar Transistors MMBT2222ALT1G
TRANS NPN 40V 0.6A SOT23-3

TRANS NPN 40V 0.6A SOT23-3

Supplier's Site Datasheet
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);75 VDC (MAX.); 6.0 VDC (MAX.); -55 - 70099528 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);75 VDC (MAX.); 6.0 VDC (MAX.); -55
70099528
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);75 VDC (MAX.); 6.0 VDC (MAX.); -55 70099528
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);75 VDC (MAX.); 6.0 VDC (MAX.); -55

TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);75 VDC (MAX.); 6.0 VDC (MAX.); -55

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 023728-MMBT2222ALT1G 1841489 1841489P 276-MMBT2222ALT1G MMBT2222ALT1G MMBT2222ALT1GOSDKR-ND MMBT2222ALT1G 84K8795 67H6854 58M9142 MMBT2222ALT1G MMBT2222ALT1G 70099528
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT2222ALT1G Bipolar Transistors Bipolar Transistors 40V 0.6A 300MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 40V,sot-23; Transistor Polarity Onsemi Transistor, Bipolar, Npn, 40V, 600Ma, To-236-3, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 600 Ma, 300 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);75 VDC (MAX.); 6.0 VDC (MAX.); -55
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN NPN NPN NPN NPN; NPN NPN
Package Type SOT3; SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3 TO-3 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Number of units in IC 1
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-16LWX - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
Bipolar Transistors - 1219941 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR583 - BCR583 - Infineon Technologies AG
Specs
Polarity PNP (Single); PNP
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
View Details
3 suppliers