TRANS NPN 800V 5A TO3P
BIPOLAR TRANSISTOR, NPN, 800V; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:5A; Power Dissipation:120W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes
Silicon NPN Transistor, 400 V Collector to Emitter, 10 A Collector Current
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE2302 | 06M7385 | 70215777 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 800V; Transistor Polarity Nte Electronics | TRANSISTOR NPN SILICON 1500V IC-5A TO-3P CASE TF=0.4US W/INTERNAL DAMPER DIODE H |
| Packing Method | Bag | ||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps |
| VCEO | 800 volts | 800 volts | 800 volts |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-3 |