NPN BJT Transistor 60V 4A SOT-32 Product overview: BD677A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD677A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 60V 4A 40W Through Hole SOT-32-3
Darlington Transistors NPN Power Darlington
TRANSISTOR NPN 60V 4A, SOT-32 PKG
Bipolar (BJT) Single Transistor, NPN, 60 V, 40 W, 4 A, 750 RoHS Compliant: Yes
TRANS NPN DARL 60V 4A SOT32-3
TRANS NPN DARL 60V 4A SOT32-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BD677A | 497-BD677A-ND | BD677A | 70013758 | 67T1025 | BD677A | BD677A |
| Product Name | 60V 4A Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | TRANSISTOR NPN 60V 4A, SOT-32 PKG | Bipolar (Bjt) Single Transistor, Npn, 60 V, 40 W, 4 A, 750 Rohs Compliant Stmicroelectronics | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | ||||
| VCBO | 60 volts | ||||||
| PD | 40000 milliwatts | 40000 milliwatts |