120V 30A PNP Darlington Power BJT, TO-204 Product overview: MJ11015G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11015G can be used for catalog matching and distributor lookup.
Trans Darlington PNP 120V 30A TO204
Trans Darlington PNP 120V 30A TO204
Manufacturer: ON Semiconductor
Win Source Part Number: 1223550-MJ11015G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 200W
Transistor Type: PNP - Darlington
Frequency - Transition: 4MHz
Family Name: MJ11015
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 300mA, 30A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 20A, 5V
Alternative Parts (Cross-Reference): MJ11015; MJ11015;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP - Darlington 120V 30A 4MHz 200W Through Hole TO-204 (TO-3)
TRANS PNP DARL 120V 30A TO204
TRANS PNP DARL 120V 30A TO204
Darlington Transistors 30A 120V Bipolar Power PNP
BIPOLAR TRANSISTOR, PNP, -120V, TO-204; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -120 V, 200 W, -30 A, 1000 RoHS Compliant: Yes
BIP T03 PNP 30A 120V FG, LEAD-FREE
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJ11015G | 6881502 | 1223550-MJ11015G | MJ11015GOS-ND | MJ11015G | MJ11015G | MJ11015G | 26K4504 | 38K5632 | 70099984 |
| Product Name | 120V 30A Bipolar Transistor | Darlington Pairs | TRANSISTORS - Transistors (BJT) - Single - MJ11015G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Darlington Transistors | Bipolar Transistor, Pnp, -120V, To-204; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Pnp, -120 V, 200 W, -30 A, 1000 Rohs Compliant Onsemi | BIP T03 PNP 30A 120V FG, LEAD-FREE |
| Polarity | PNP | PNP | PNP | PNP | PNP - Darlington; PNP | PNP | PNP | PNP | ||
| IC(max) | 30000 milliamps | 30000 milliamps | 30000 milliamps | 30000 milliamps | ||||||
| VCEO | 120 volts | 120 volts | 120 volts | 120 volts | ||||||
| VCBO | 120 volts | |||||||||
| PD | 200000 milliwatts | 200000 milliwatts | 200000 milliwatts |