Silicon Power Transistor High Power Audio Amplifiers
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 70214676 |
| Product Name | TRANSISTOR NPN SILICON 100V 30AMP TO-3 CASE HIGH POWER AUDIO AMP |
| Polarity | NPN |
| Transistor Technology / Material | Silicon |
| Package Type | TO-3 |
| IC(max) | 30000 milliamps |
| VCEO | 100 volts |