NTE Electronics, Inc. TRANSISTOR NPN SILICON 70V 10A TO-127 CASE GENERAL PURPOSE AMP NTE182

Description
Silicon Complementary Transistors
Description
Silicon Complementary Transistors

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
TRANSISTOR NPN SILICON 70V 10A TO-127 CASE GENERAL PURPOSE AMP
70214677
TRANSISTOR NPN SILICON 70V 10A TO-127 CASE GENERAL PURPOSE AMP 70214677
Silicon Complementary Transistors

Silicon Complementary Transistors

Supplier's Site
Bipolar Transistor, Npn, 60V To-127; Transistor Polarity Nte Electronics - 31C3312 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V To-127; Transistor Polarity Nte Electronics
31C3312
Bipolar Transistor, Npn, 60V To-127; Transistor Polarity Nte Electronics 31C3312
BIPOLAR TRANSISTOR, NPN, 60V TO-127; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: No

BIPOLAR TRANSISTOR, NPN, 60V TO-127; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 70214677 31C3312
Product Name TRANSISTOR NPN SILICON 70V 10A TO-127 CASE GENERAL PURPOSE AMP Bipolar Transistor, Npn, 60V To-127; Transistor Polarity Nte Electronics
Polarity NPN NPN
Package Type TO-127 TO-3
IC(max) 10000 milliamps 10000 milliamps
VCEO 60 volts 60 volts
VCBO 70 volts
Unlock Full Specs
to access all available technical data