TRANSISTOR, PNP, 1A, TO-1; Transistor Polarity:PNP; Collector Emitter Voltage Max:-; Continuous Collector Current:1A; Power Dissipation:650mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
TRANS PNP 1A TO1
Germanium Complementaryyy Transistors Medium Power Amplifier 650 mW (Max.) Power Dissipation
Designed for use as a medium power amplifier.
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 76R0914 | NTE102A | 70214849 |
| Product Name | Transistor, Pnp, 1A, To-1; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR PNP GERMANIUM 32V 1A TO-1 MEDIUM DRIVER |
| Transistor Type | Transistor, Pnp, 1A, To-1; Transistor Polarity Nte Electronics | ||
| Polarity | PNP | PNP | |
| Package Type | TO-3 | TO-1 | |
| Packing Method | Bag | ||
| IC(max) | 1000 milliamps | 1000 milliamps |