Manufacturer: ON Semiconductor
Win Source Part Number: 197466-2N5087G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100μA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 625mW Through Hole TO-92 (TO-226)
PNP BJT Transistor, 50V, 50mA, 40MHz, TO-92 Product overview: 2N5087G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA, 40MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50mA, 40MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5087G can be used for catalog matching and distributor lookup.
SS T092 LN XSTR PNP 50V -LEAD FREE
TRANS PNP 50V 0.05A TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 197466-2N5087G | 2N5087GOS-ND | 276-2N5087G | 70099756 | 2N5087G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5087G | Single Bipolar Transistors | 50V 50mA 40MHz Bipolar Transistor | SS T092 LN XSTR PNP 50V -LEAD FREE | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-92 | ||
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | ||
| VCBO | 50 volts | 50 volts |