TRANSISTOR, BIPOLAR, NPN, 400V, 30A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:1A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Silicon NPN Transistor, TO220 Type Package, Collector to Emitter 400 V
TRANS NPN 400V 1A TO220
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 76R0916 | 70214931 | NTE198 |
| Product Name | Transistor, Bipolar, Npn, 400V, 30A, To-220-3; Transistor Polarity Nte Electronics | TRANSISTOR NPN SILICON 500V IC-1A TO-220 CASE HIGH VOLTAGE AUDIO AMP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3; TO-220 | TO-220 | |
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps |
| PD | 40000 milliwatts | 2000 milliwatts | |
| VCEO | 400 volts | 400 volts |