Silicon Complementaryyy Transistors
TRANS PNP 160V 1.5A TO126
BIPOLAR TRANSISTOR, PNP, -160V; Transistor Polarity:PNP; Collector Emitter Voltage Max:160V; Continuous Collector Current:1.5A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:140MHz RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215763 | NTE374 | 29C4566 |
| Product Name | T-PNP SI AF DRIVER | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -160V; Transistor Polarity Nte Electronics |
| Polarity | PNP | PNP | |
| Transistor Technology / Material | Silicon | ||
| Package Type | TO-126 | TO-3 | |
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps |
| VCEO | 160 volts | 160 volts | 160 volts |