onsemi TRANSISTORS - Transistors (BJT) - Single - 2N4920G 2N4920G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075331-2N4920G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 30 @ 500mA, 1V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075331-2N4920G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 30 @ 500mA, 1V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N4920G - 075331-2N4920G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4920G
075331-2N4920G
TRANSISTORS - Transistors (BJT) - Single - 2N4920G 075331-2N4920G
Manufacturer: ON Semiconductor Win Source Part Number: 075331-2N4920G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 30 @ 500mA, 1V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 075331-2N4920G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 30 @ 500mA, 1V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80V 3A 30W Bipolar Transistor
276-2N4920G
80V 3A 30W Bipolar Transistor 276-2N4920G
PNP BJT Transistor, 80V, 3A, 30W, TO-225 Product overview: 2N4920G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, 30W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, 30W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4920G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 80V, 3A, 30W, TO-225 Product overview: 2N4920G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, 30W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, 30W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4920G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N4920GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4920GOS-ND
Single Bipolar Transistors 2N4920GOS-ND
Bipolar (BJT) Transistor PNP 80V 1A 3MHz 30W Through Hole TO-126

Bipolar (BJT) Transistor PNP 80V 1A 3MHz 30W Through Hole TO-126

Buy Now Datasheet
Bipolar Transistor, Pnp -80V To-225; Transistor Polarity Onsemi - 45J2486 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -80V To-225; Transistor Polarity Onsemi
45J2486
Bipolar Transistor, Pnp -80V To-225; Transistor Polarity Onsemi 45J2486
BIPOLAR TRANSISTOR, PNP -80V TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:3A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -80V TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:3A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes

Supplier's Site
Transistor - 18716355 - Radwell International
Willingboro, NJ, United States
Transistor
18716355
Transistor 18716355
BIPOLAR TRANSISTOR, 3A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, 3A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
BIP C77 PNP 3A 80V - 70099747 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP C77 PNP 3A 80V
70099747
BIP C77 PNP 3A 80V 70099747
BIP C77 PNP 3A 80V

BIP C77 PNP 3A 80V

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4920G
Bipolar Transistors - BJT 2N4920G
Bipolar Transistors - BJT 3A 80V 30W PNP

Bipolar Transistors - BJT 3A 80V 30W PNP

Buy Now Datasheet
Single Bipolar Transistors - 2N4920G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N4920G
Single Bipolar Transistors 2N4920G
TRANS PNP 80V 1A TO126

TRANS PNP 80V 1A TO126

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4920G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4920G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4920G
TRANS PNP 80V 1A TO126

TRANS PNP 80V 1A TO126

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 075331-2N4920G 276-2N4920G 2N4920GOS-ND 45J2486 18716355 70099747 2N4920G 2N4920G 2N4920G
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N4920G 80V 3A 30W Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Pnp -80V To-225; Transistor Polarity Onsemi Transistor BIP C77 PNP 3A 80V Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT3; TO-225AA TO-225AA, TO-126-3 TO-3 TO-225 TO-225AA, TO-126-3
IC(max) 3000 milliamps 3000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts
VCBO 80 volts 80 volts
Unlock Full Specs
to access all available technical data