TRANSISTOR, PNP, 100V, 30A, TO-204AA-2, TRANSISTOR POLARITY PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO 100V, TRANSITION FREQUENCY FT 2MHZ, POWER DISSIPATION PD 200W, DC COLLECTOR CURRENT 30A, DC CURRENT GAIN HFE 25HFE, NO. OF PINS 2PINS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, PNP, 100V, 30A, TO-204AA-2; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Transistor; PNP ; Silicone Material Type; TO-3;
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 38822853 | 33C8267 | 70214612 |
| Product Name | Transistor | Transistor, Pnp, 100V, 30A, To-204Aa-2; Transistor Polarity Nte Electronics | Transistor; PNP ; Silicone Material Type; TO-3; |
| Transistor Type | Transistor, Pnp, 100V, 30A, To-204Aa-2; Transistor Polarity Nte Electronics |