Silicon Complementary Transistors, Audio Power Amplifier, NPN Transistor Type
TRANS NPN 80V 0.5A TO92
TRANSISTOR, BIPOLAR, 3 PIN, 500 MA, 80 VAC, THROUGH HOLE, LOW SATURATION VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 70214749 | NTE289A | 11090796 |
| Product Name | TRANSISTOR NPN SILICON 100V IC-0.5A TO-92 CASE AUDIO AMP COMP'L TO NTE 290A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | ||
| Transistor Technology / Material | Silicon | ||
| Package Type | TO-92 | ||
| IC(max) | 500 milliamps | 500 milliamps | |
| VCEO | 80 volts | 80 volts |