onsemi TRANSISTORS - Transistors (BJT) - Single - MJ21194G MJ21194G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223600-MJ21194G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 250W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: MJ21194 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 250V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 8A, 5V Alternative Parts (Cross-Reference): BUY50; MJ15024; 2ST5949; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223600-MJ21194G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 250W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: MJ21194 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 250V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 8A, 5V Alternative Parts (Cross-Reference): BUY50; MJ15024; 2ST5949; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ21194G - 1223600-MJ21194G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ21194G
1223600-MJ21194G
TRANSISTORS - Transistors (BJT) - Single - MJ21194G 1223600-MJ21194G
Manufacturer: ON Semiconductor Win Source Part Number: 1223600-MJ21194G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 250W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: MJ21194 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 250V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 8A, 5V Alternative Parts (Cross-Reference): BUY50; MJ15024; 2ST5949; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1223600-MJ21194G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 250W
Transistor Type: NPN
Frequency - Transition: 4MHz
Family Name: MJ21194
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 8A, 5V
Alternative Parts (Cross-Reference): BUY50; MJ15024; 2ST5949;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - MJ21194GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ21194GOS-ND
Single Bipolar Transistors MJ21194GOS-ND
Bipolar (BJT) Transistor NPN 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Bipolar Transistors - 5450236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5450236
Bipolar Transistors 5450236
NPN power transistor,MJ21194 16A

NPN power transistor,MJ21194 16A

Supplier's Site
Bipolar Transistors - 1250067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1250067
Bipolar Transistors 1250067
NPN power transistor,MJ21194 16A

NPN power transistor,MJ21194 16A

Supplier's Site
Singapore, Singapore
250V 16A 250W Bipolar Transistor
276-MJ21194G
250V 16A 250W Bipolar Transistor 276-MJ21194G
NPN BJT 250V 16A 250W TO-3 Power Transistor Product overview: MJ21194G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A, 250W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, 250W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ21194G can be used for catalog matching and distributor lookup.

NPN BJT 250V 16A 250W TO-3 Power Transistor Product overview: MJ21194G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A, 250W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, 250W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ21194G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BIP T03 NPN 16A 250V, LEAD-FREE - 70099999 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 NPN 16A 250V, LEAD-FREE
70099999
BIP T03 NPN 16A 250V, LEAD-FREE 70099999
BIP T03 NPN 16A 250V, LEAD-FREE

BIP T03 NPN 16A 250V, LEAD-FREE

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJ21194G
Bipolar Transistors - BJT MJ21194G
Bipolar Transistors - BJT 16A 250V 250W NPN

Bipolar Transistors - BJT 16A 250V 250W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ21194G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ21194G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ21194G
TRANS NPN 250V 16A TO204

TRANS NPN 250V 16A TO204

Supplier's Site
Single Bipolar Transistors - MJ21194G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJ21194G
Single Bipolar Transistors MJ21194G
TRANS NPN 250V 16A TO204

TRANS NPN 250V 16A TO204

Supplier's Site Datasheet
Bipolar Transistor, Npn, 250V, To-3; Transistor Polarity Onsemi - 26K4523 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 250V, To-3; Transistor Polarity Onsemi
26K4523
Bipolar Transistor, Npn, 250V, To-3; Transistor Polarity Onsemi 26K4523
BIPOLAR TRANSISTOR, NPN, 250V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 250V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Audio, Npn, 250 V, 4 Mhz, 250 W, 16 A, 75 Rohs Compliant Onsemi - 38K5648 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Audio, Npn, 250 V, 4 Mhz, 250 W, 16 A, 75 Rohs Compliant Onsemi
38K5648
Bipolar (Bjt) Single Transistor, Audio, Npn, 250 V, 4 Mhz, 250 W, 16 A, 75 Rohs Compliant Onsemi 38K5648
Bipolar (BJT) Single Transistor, Audio, NPN, 250 V, 4 MHz, 250 W, 16 A, 75 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Audio, NPN, 250 V, 4 MHz, 250 W, 16 A, 75 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1223600-MJ21194G MJ21194GOS-ND 5450236 276-MJ21194G 70099999 MJ21194G MJ21194G MJ21194G 26K4523 38K5648
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ21194G Single Bipolar Transistors Bipolar Transistors 250V 16A 250W Bipolar Transistor BIP T03 NPN 16A 250V, LEAD-FREE Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 250V, To-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Audio, Npn, 250 V, 4 Mhz, 250 W, 16 A, 75 Rohs Compliant Onsemi
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type TO-3; SOT3 TO-3; TO-204AA, TO-3 To-204 TO-204AA (TO-3) TO-204AA, TO-3 TO-3 TO-3
Packing Method Tray; Tray Tray
TJ -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Power Gain 25 dB
Unlock Full Specs
to access all available technical data