Micro Commercial Components Corp. Single Bipolar Transistors PN2222A-AP

Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PN2222A-APTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PN2222A-APTB-ND
Single Bipolar Transistors PN2222A-APTB-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 625mW Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PN2222A-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PN2222A-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PN2222A-AP
TRANS NPN 40V 0.6A TO92

TRANS NPN 40V 0.6A TO92

Supplier's Site
Amplifier; 600mA 625mW NPN General-Purpose Amplifier, TO-92 - 70055718 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier; 600mA 625mW NPN General-Purpose Amplifier, TO-92
70055718
Amplifier; 600mA 625mW NPN General-Purpose Amplifier, TO-92 70055718
Amplifier; 600mA 625mW NPN General-Purpose Amplifier, TO-92

Amplifier; 600mA 625mW NPN General-Purpose Amplifier, TO-92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PN2222A-AP
Bipolar Transistors - BJT PN2222A-AP
Bipolar Transistors - BJT 40V

Bipolar Transistors - BJT 40V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PN2222A-APTB-ND PN2222A-AP 70055718 PN2222A-AP
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Amplifier; 600mA 625mW NPN General-Purpose Amplifier, TO-92 Bipolar Transistors - BJT
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 600 milliamps 600 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC817K40E6359HTMA1 - 769720-BC817K40E6359HTMA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23
Packing Method Tape Reel; Reel package
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC816-25W-QX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details