Silicon Complementaryyy Transistors
TRANS PNP 50V 1A TO92L
BIPOLAR TRANSISTOR, PNP, -50V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: No
NTE Semiconductors NTE294
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 70215757 | NTE294 | 31C3763 | |
| Product Name | TRANSISTOR PNP SILICON 60V IC=1A GIANT TO-92 CASE AUDIO AMP & DRIVER COMP'L TO N | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -50V To-92; Transistor Polarity Nte Electronics | Transistor |
| Polarity | PNP | PNP | ||
| Transistor Technology / Material | Silicon | |||
| Package Type | TO-92 | TO-3; TO-92 | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |
| VCEO | 50 volts | 50 volts | 50 volts |