NTE Electronics, Inc. Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Nte Electronics NTE385

Description
BIPOLAR TRANSISTOR, NPN, 400V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:15A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 400V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:15A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Nte Electronics - 06M7415 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Nte Electronics
06M7415
Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Nte Electronics 06M7415
BIPOLAR TRANSISTOR, NPN, 400V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:15A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 400V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:15A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
T-NPN SI HV HI-SPEED SW - 70215771 - Allied Electronics, Inc.
Fort Worth, TX, USA
T-NPN SI HV HI-SPEED SW
70215771
T-NPN SI HV HI-SPEED SW 70215771
Silicon NPN Transistor Audio Power Amp, -65 to +200°C, TO3 Package Fast turn-off times Designed for high voltage, high speed, power switching in inductive circuits where fall time is critical. It is particularly suited for line operated switch mode applications.

Silicon NPN Transistor Audio Power Amp, -65 to +200°C, TO3 Package

  • Fast turn-off times
    Designed for high voltage, high speed, power switching in inductive circuits where fall time is critical. It is particularly suited for line operated switch mode applications.
Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE385 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE385
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE385
TRANS NPN 400V 15A TO3

TRANS NPN 400V 15A TO3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 06M7415 70215771 NTE385
Product Name Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Nte Electronics T-NPN SI HV HI-SPEED SW Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3 TO-3
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 400 volts 400 volts 400 volts
PD 100000 milliwatts 175000 milliwatts
Unlock Full Specs
to access all available technical data