PNP power transistor,TIP32C 3A TO-220
PNP power transistor,TIP32C 3A TO-220
Bipolar (BJT) Transistor PNP 100V 3A 2W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 038596-TIP32C
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: PNP Transistors
No: 358955
Power - Max: 2W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 3A
Transistor Type: PNP
Current - Collector Cutoff (Max): 300µA
Vce Saturation (Max) @ Ib Ic: 1.2V @ 375mA 3A
DC Current Gain (hFE) (Min) @ Ic Vce: 10 @ 3A 4V
Family Name: TIP32C
Alternative Parts (Cross-Reference): TIP32C; TIP32C Lead Free;
Introduction Date: October 10, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Bipolar Transistors - BJT PNP Gen Pur Power
TRANS PNP 100V 3A TO220
Bipolar (BJT) Single Transistor, PNP, -100 V, 40 W, -3 A, 50 RoHS Compliant: Yes
TRANS PNP 100V 3A TO220
100V 2W 10@3A,4V 3A PNP TO-220AB-3 Bipolar Transistors - BJT ROHS
Transistor; Power; PNP; VCB=-100V; IC=-3A; PD=40W; TO-220 Pkg
| RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 4859777 | 497-2628-5-ND | 038596-TIP32C | TIP32C | TIP32C | 34X3394 | TIP32C | TIP32C | 70014124 |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products | Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, -100 V, 40 W, -3 A, 50 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor; Power; PNP; VCB=-100V; IC=-3A; PD=40W; TO-220 Pkg |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | PNP | PNP | ||
| Package Type | TO-220; To-220 | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | TO-3 | TO-220 | TO-220 | ||
| Number of units in IC | 1 | ||||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||||
| VCEO | 100 volts | 100 volts | 100 volts |