onsemi Bipolar Transistors TIP32BG

Description
ON Semiconductor, TIP32BG
Request a Quote Datasheet
Description
ON Semiconductor, TIP32BG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1868109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868109
Bipolar Transistors 1868109
ON Semiconductor, TIP32BG

ON Semiconductor, TIP32BG

Supplier's Site
Bipolar Transistors - 1868109P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868109P
Bipolar Transistors 1868109P
ON Semiconductor, TIP32BG

ON Semiconductor, TIP32BG

Supplier's Site
Bipolar Transistors - 1867447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867447
Bipolar Transistors 1867447
ON Semiconductor, TIP32BG

ON Semiconductor, TIP32BG

Supplier's Site
Single Bipolar Transistors - TIP32BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP32BGOS-ND
Single Bipolar Transistors TIP32BGOS-ND
Bipolar (BJT) Transistor PNP 80V 3A 3MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP 80V 3A 3MHz 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP32BG - 796790-TIP32BG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP32BG
796790-TIP32BG
TRANSISTORS - Transistors (BJT) - Single - TIP32BG 796790-TIP32BG
Manufacturer: ON Semiconductor Win Source Part Number: 796790-TIP32BG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: PNP Frequency - Transition: 3MHz Family Name: TIP32B Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 375mA, 3A Current - Collector Cutoff (Maximum): 300μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 3A, 4V Alternative Parts (Cross-Reference): TIP32B-BP; TIP32B-BP-HF; ; TIP32B; Introduction Date: January 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 796790-TIP32BG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: PNP
Frequency - Transition: 3MHz
Family Name: TIP32B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Maximum): 300μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 3A, 4V
Alternative Parts (Cross-Reference): TIP32B-BP; TIP32B-BP-HF; ; TIP32B;
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80V 3A TO-220 Bipolar Transistor
276-TIP32BG
80V 3A TO-220 Bipolar Transistor 276-TIP32BG
PNP BJT Power Transistor, 80V, 3A, TO-220 Product overview: TIP32BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP32BG can be used for catalog matching and distributor lookup.

PNP BJT Power Transistor, 80V, 3A, TO-220 Product overview: TIP32BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP32BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TIP32BG - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Power Transistor

PNP Bipolar Power Transistor

Supplier's Site Datasheet
Power Transistor, Pnp, -80V, 3Mhz, To220; Transistor Polarity Onsemi - 26K5215 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -80V, 3Mhz, To220; Transistor Polarity Onsemi
26K5215
Power Transistor, Pnp, -80V, 3Mhz, To220; Transistor Polarity Onsemi 26K5215
POWER TRANSISTOR, PNP, -80V, 3MHZ, TO220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:3A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:-RoHS Compliant: Yes

POWER TRANSISTOR, PNP, -80V, 3MHZ, TO220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:3A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:-RoHS Compliant: Yes

Supplier's Site
BIP T0220 PNP 3A 80V - 70100092 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 3A 80V
70100092
BIP T0220 PNP 3A 80V 70100092
BIP T0220 PNP 3A 80V

BIP T0220 PNP 3A 80V

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP32BG
Bipolar Transistors - BJT TIP32BG
Bipolar Transistors - BJT 3A 80V 40W PNP

Bipolar Transistors - BJT 3A 80V 40W PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP32BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP32BG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP32BG
TRANS PNP 80V 3A TO220

TRANS PNP 80V 3A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Power MOSFET Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1868109 1868109P TIP32BGOS-ND 796790-TIP32BG 276-TIP32BG TIP32BG 26K5215 70100092 TIP32BG TIP32BG
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP32BG 80V 3A TO-220 Bipolar Transistor Power Transistor, Pnp, -80V, 3Mhz, To220; Transistor Polarity Onsemi BIP T0220 PNP 3A 80V Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP PNP
Package Type TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220 3 LEAD STANDARD TO-3 TO-220
Number of units in IC 1
Packing Method Tube; Tube Tube; Tube Tube; Tube
IC(max) 0.3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data