NTE Electronics, Inc. T-PNP SI-VERT OUTPUT NTE398

Description
Silicon PNP Transistors
Datasheet
Description
Silicon PNP Transistors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-PNP SI-VERT OUTPUT - 70215775 - Allied Electronics, Inc.
Fort Worth, TX, USA
T-PNP SI-VERT OUTPUT
70215775
T-PNP SI-VERT OUTPUT 70215775
Silicon PNP Transistors

Silicon PNP Transistors

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE398 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE398
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE398
TRANS PNP 150V 2A TO220

TRANS PNP 150V 2A TO220

Supplier's Site
Transistor Polarity Nte Electronics - 05H5782 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Nte Electronics
05H5782
Transistor Polarity Nte Electronics 05H5782
Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:2A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:5MHz; DC Current Gain hFE Min:60hFE; MSL:-RoHS Compliant: Yes

Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:2A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:5MHz; DC Current Gain hFE Min:60hFE; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 70215775 NTE398 05H5782
Product Name T-PNP SI-VERT OUTPUT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Polarity Nte Electronics
Polarity PNP
Transistor Technology / Material Silicon
Package Type TO-220 TO-3
IC(max) 2000 milliamps 2000 milliamps
VCEO 150 volts 150 volts
Unlock Full Specs
to access all available technical data