Transistor, NPN, 300V, 0.5A, SOT32
Transistor, NPN, 300V, 0.5A, SOT32
Bipolar (BJT) Transistor NPN 300V 500mA 20.8W Through Hole SOT-32-3
300V 20.8W 30@50mA,10V 500mA NPN SOT-32-3 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT NPN Medium Power
Bipolar (BJT) Single Transistor, NPN, 300 V, 20.8 W, 500 mA, 240 RoHS Compliant: Yes
TRANSISTOR, NPN, 300V 0.5A, SOT-32 PKG
TRANS NPN 300V 0.5A SOT32-3
TRANS NPN 300V 0.5A SOT32-3
| RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 7140997 | 497-2624-5-ND | MJE340 | MJE340 | 34X0710 | 70013972 | MJE340 | MJE340 |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Npn, 300 V, 20.8 W, 500 Ma, 240 Rohs Compliant Stmicroelectronics | TRANSISTOR, NPN, 300V 0.5A, SOT-32 PKG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Sot-32 | TO-225AA, TO-126-3 | TO-3 | SOT-32 | TO-225AA, TO-126-3 | |||
| Number of units in IC | 1 | |||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts | 300 volts |