Silicon NPN Transistors
TRANS NPN 325V 10A TO3
NTE Semiconductors NTE283
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 70215746 | NTE283 | |
| Product Name | TRANSSITOR NPN SILICON 600V IC-10A TO-3CASE HIGH VOLTAGE/CURRENT AWITCH | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | ||
| Package Type | TO-3 | ||
| IC(max) | 10000 milliamps | 10000 milliamps | |
| VCEO | 325 volts | 325 volts | |
| VCBO | 800 volts |