TRANS PNP 24V 0.15A TO5 Product overview: NTE102 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 24V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NTE102 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1082911-NTE102
Category: Discrete Semiconductor Products>Transistors
Package: Bag
Standard Package: 1
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 24 V
Current - Collector (Ic) (Max): 150 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 200mV @ 1mA, 24mA
Current - Collector Cutoff (Max): 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 12mA, 150mV
Mounting Type: Through Hole
Package / Case: TO-205AA, TO-5-3 Metal Can
Supplier Device Package: TO-5
Temperature Range - Operating: -65°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): 2N5322;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8541.21.0095
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE102
TRANS PNP 24V 0.15A TO5
BIPOLAR TRANSISTOR, PNP, -24V; Transistor Polarity:PNP; Collector Emitter Voltage Max:24V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Germanium Complementaryyy Transistors, Power Output, Driver, Germanium Material Type
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NTE102 | 1082911-NTE102 | NTE102 | 29C4414 | 70214847 |
| Product Name | 24V 0.15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -24V; Transistor Polarity Nte Electronics | TRANSISTOR PNP GERMANIUM 25V 0.15A TO-5PRE-AMP DRIVER OUTPUT |
| Package Type | Bag | SOT3 | TO-3 | TO-5 | |
| Packing Method | Bag | Bag | |||
| VCEO | 24 volts | 24 volts | 24 volts | 24 volts | |
| TJ | -65 to 100 C (-85 to 212 F) | -65 to 100 C (-85 to 212 F) | -65 to ? C (-85 to ? F) | ||
| Polarity | PNP | PNP | NPN; PNP |