Silicon NPN Transistor, NPN, Collector to Emitter 800 V, Collector Current 10 A
TRANS NPN 800V 10A TO3PML
BIPOLAR TRANSISTOR, NPN, 800V; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:10A; Power Dissipation:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215884 | NTE2353 | 06M7392 |
| Product Name | TRANSISTOR NPN SILICON 1500V IC=10A TO-3PML CASE TF=0.1US HORIZONTAL OUPUT WITH | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 800V; Transistor Polarity Nte Electronics |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-3 | |
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps |
| VCEO | 800 volts | 800 volts | 800 volts |